IGBT 1200V 75A 500W Through Hole TO-220-3
IGBT Transistors GenX3 1200V XPT IGBT
IGBT 1200V 75A 500W TO220
IGBT 1200V 75A 500W TO220
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP30N120C3-ND | IXYP30N120C3 | IXYP30N120C3 | IXYP30N120C3 |
| Product Name | Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |