IGBT 1200V 40A 278W Through Hole TO-220-3
IGBT 1200V 40A 278W TO-220
IGBT Transistors GenX3 1200V XPT IGBT
IGBT 1200V 40A 278W TO-220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP20N120C3-ND | IXYP20N120C3 | IXYP20N120C3 | IXYP20N120C3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |