IGBT Module Single 1200V 105A 500W Chassis Mount SOT-227B
IGBT MOD 1200V 105A 500W SOT227B
IGBT Transistors 1200V XPT IGBT GenX3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN82N120C3-ND | IXYN82N120C3 | IXYN82N120C3 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Package Type | SOT-227-4, miniBLOC |