IGBT Module PT Single 1200V 165A 690W Chassis Mount SOT-227B
IGBT Transistors DISC IGBT XPT-GENX3 SOT-227UI(
IGBT MOD 1200V 165A 690W SOT227B
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN100N120B3H1-ND | IXYN100N120B3H1 | IXYN100N120B3H1 |
| Product Name | IGBT Modules | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |