IGBT 1200V 188A 1150W Through Hole TO-264 (IXYK)
Win Source Part Number: 1025281-IXYK100N120C
Category: Discrete Semiconductor Products>Transistors
Series: GenX3™, XPT™
Package: Tube
Standard Package: 25
Power - Max: 1150 W
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 188 A
Current - Collector Pulsed (Icm): 490 A
Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 100A
Switching Energy: 6.5mJ (on), 2.9mJ (off)
Input Type: Standard
Gate Charge: 270 nC
Td (on/off) @ 25°C: 32ns/123ns
Test Condition: 600V, 100A, 1Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXYK)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IXYB82N120C3H1; IXYK120N120C3; IXGK120N120A3; APT75GN120LG; APT50GN120L2DQ2G; APT50GF120LRG;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: -IXYK100N120C3
Base Product Number: IXYK100
IGBT 1200V 188A 1150W TO264
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK100N120C3-ND | 1025281-IXYK100N120C3 | IXYK100N120C3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |