IGBT 1200V 21A 105W Through Hole ISO247
IGBT 1200V 21A 105W TO247
IGBT Transistors XPT 1200V IGBT GenX7 XPT IGBT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYJ20N120C3D1-ND | IXYJ20N120C3D1 | IXYJ20N120C3D1 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |