IGBT 1200V 200A 1250W Through Hole TO-247 (IXYH)
IGBT 1200V 200A 1250W TO247AD
IGBT Transistors XPT IGBT C3-Class 1200V/160A
IGBT 1200V 200A 1250W TO247AD
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH82N120C3-ND | IXYH82N120C3 | IXYH82N120C3 | IXYH82N120C3 |
| Product Name | Single IGBTs | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |