IGBT 1200V 70A 577W Through Hole TO-247 (IXTH)
IGBT Transistors GenX3 1200V XPT IGBT
IGBT 1200V 70A 577W TO247
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH40N120C3-ND | IXYH40N120C3 | IXYH40N120C3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |