IGBT 1700V 108A 937W Through Hole TO-247 (IXTH)
Win Source Part Number: 1355078-IXYH30N170C
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: XPT™
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Base Product Number: IXYH30
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 850V, 30A, 10Ohm, 15V
Current - Collector (Ic) (Max): 108 A
Voltage - Collector Emitter Breakdown (Max): 1700 V
Power - Max: 937 W
Input Type: Standard
Current - Collector Pulsed (Icm): 255 A
Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 30A
Switching Energy: 5.9mJ (on), 3.3mJ (off)
Gate Charge: 140 nC
Td (on/off) @ 25°C: 28ns/150ns
1700V/108A HIGH VOLTAGE XPT IGB
IGBT Transistors 1700V/108A High Voltage XPT IGBT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH30N170C-ND | 1355078-IXYH30N170C | IXYH30N170C | IXYH30N170C |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |