IGBT 2500V 95A 937W Through Hole TO-247 (IXTH)
IGBT 2500V 235A TO-247HV
IGBT Transistors 2500V/95A , HV XPT IGBT
IGBT 2500V 235A TO-247HV
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH25N250CHV-ND | IXYH25N250CHV | IXYH25N250CHV | IXYH25N250CHV |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |