Win Source Part Number: 1066209-IXYH24N170C
Category: Discrete Semiconductor Products>Transistors
Series: XPT™
Package: Tube
Standard Package: 30
Power - Max: 500 W
Reverse Recovery Time (trr): 30 ns
Voltage - Collector Emitter Breakdown (Max): 1700 V
Current - Collector (Ic) (Max): 58 A
Current - Collector Pulsed (Icm): 145 A
Vce(on) (Max) @ Vge, Ic: 3.8V @ 15V, 20A
Switching Energy: 4.9mJ (on), 1.95mJ (off)
Input Type: Standard
Gate Charge: 96 nC
Td (on/off) @ 25°C: 12ns/160ns
Test Condition: 960V, 30A, 15Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXYH)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXYH24
IGBT 1700V 58A 500W Through Hole TO-247 (IXYH)
IGBT 1.7KV 58A TO247-3
IGBT Transistors 1700V/58A High Volt
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1066209-IXYH24N170C | IXYH24N170C-ND | IXYH24N170C | IXYH24N170C | IXYH24N170C |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 1700 volts |