Win Source Part Number: 1018521-IXYH20N120C3
Category: Discrete Semiconductor Products>Transistors
Series: GenX3™, XPT™
Package: Tube
Standard Package: 30
Power - Max: 230 W
Reverse Recovery Time (trr): 195 ns
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 36 A
Current - Collector Pulsed (Icm): 88 A
Vce(on) (Max) @ Vge, Ic: 3.4V @ 15V, 20A
Switching Energy: 1.3mJ (on), 500µJ (off)
Input Type: Standard
Gate Charge: 53 nC
Td (on/off) @ 25°C: 20ns/90ns
Test Condition: 600V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXYH20
IGBT 1200V 36A 230W Through Hole TO-247 (IXTH)
IGBT Transistors XPT 1200V IGBT GenX3 XPT IGBT
IGBT 1200V 36A 230W TO-247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1018521-IXYH20N120C3D1 | IXYH20N120C3D1-ND | IXYH20N120C3D1 | IXYH20N120C3D1 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |