Manufacturer: IXYS
Win Source Part Number: 1324420-IXYB82N120C3
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Power - Max: 1040 W
Reverse Recovery Time (trr): 420 ns
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 164 A
Current - Collector Pulsed (Icm): 320 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 82A
Switching Energy: 4.95mJ (on), 2.78mJ (off)
Input Type: Standard
Gate Charge: 215 nC
Td (on/off) @ 25°C: 29ns/192ns
Test Condition: 600V, 80A, 2Ohm, 15V
Supplier Device Package: PLUS264™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXYB82N120C3H1
Base Product Number: IXYB82
RoHS Status: ROHS3 Compliant
IGBT 1200V 164A 1040W Through Hole PLUS264™
IGBT Transistors XPT IGBT C3-Class 1200V/160A; Copack
IGBT 1200V 164A 1040W PLUS264
IGBT 1200V 164A 1040W PLUS264
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324420-IXYB82N120C3H1 | IXYB82N120C3H1-ND | IXYB82N120C3H1 | IXYB82N120C3H1 | IXYB82N120C3H1 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |