Zilog 75V 160A MOSFET Transistor IXUC160N075

Description
MOSFET N-CH 75V 160A ISOPLUS220 Product overview: IXUC160N075 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXUC160N075 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 160A ISOPLUS220 Product overview: IXUC160N075 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXUC160N075 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 160A MOSFET Transistor
285-IXUC160N075
75V 160A MOSFET Transistor 285-IXUC160N075
MOSFET N-CH 75V 160A ISOPLUS220 Product overview: IXUC160N075 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXUC160N075 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 160A ISOPLUS220 Product overview: IXUC160N075 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXUC160N075 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXUC160N075 - 205720-IXUC160N075 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXUC160N075
205720-IXUC160N075
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXUC160N075 205720-IXUC160N075
Manufacturer: IXYS Win Source Part Number: 205720-IXUC160N075 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: ISOPLUS220 Dimension: ISOPLUS220 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 2mA Max Gate Charge: 250nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205720-IXUC160N075
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: ISOPLUS220
Dimension: ISOPLUS220
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 2mA
Max Gate Charge: 250nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IXYS SEMICONDUCTOR IXUC160N075MOSFET Transistor, N Channel, 160 A, 75 V, 6.5 mohm, 10 V, 4 V - 401-IXUC160N075 - Utmel Electronic Limited
Hong Kong, China
IXYS SEMICONDUCTOR IXUC160N075MOSFET Transistor, N Channel, 160 A, 75 V, 6.5 mohm, 10 V, 4 V
401-IXUC160N075
IXYS SEMICONDUCTOR IXUC160N075MOSFET Transistor, N Channel, 160 A, 75 V, 6.5 mohm, 10 V, 4 V 401-IXUC160N075
IXYS SEMICONDUCTOR IXUC160N075MOSFET Transistor, N Channel, 160 A, 75 V, 6.5 mohm, 10 V, 4 V

IXYS SEMICONDUCTOR IXUC160N075MOSFET Transistor, N Channel, 160 A, 75 V, 6.5 mohm, 10 V, 4 V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IXUC160N075 205720-IXUC160N075 401-IXUC160N075
Product Name 75V 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXUC160N075 IXYS SEMICONDUCTOR IXUC160N075MOSFET Transistor, N Channel, 160 A, 75 V, 6.5 mohm, 10 V, 4 V
Polarity N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube/Rail SOT3; ISOPLUS220
Packing Method Tube/Rail Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data