Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX8N150L IXTX8N150L

Description
Manufacturer: IXYS Win Source Part Number: 876150-IXTX8N150L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 8A (Tc) 700W (Tc) Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXTX8 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876150-IXTX8N150L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 8A (Tc) 700W (Tc) Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXTX8 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX8N150L - 876150-IXTX8N150L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX8N150L
876150-IXTX8N150L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX8N150L 876150-IXTX8N150L
Manufacturer: IXYS Win Source Part Number: 876150-IXTX8N150L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 8A (Tc) 700W (Tc) Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXTX8 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876150-IXTX8N150L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 8A (Tc) 700W (Tc) Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXTX8
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTX8N150L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTX8N150L-ND
Single FETs, MOSFETs IXTX8N150L-ND
N-Channel 1500V 8A (Tc) 700W (Tc) Through Hole PLUS247™-3

N-Channel 1500V 8A (Tc) 700W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Standard Linear Power MOSFET

MOSFET Standard Linear Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX8N150L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX8N150L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX8N150L
MOSFET N-CH 1500V 8A PLUS247-3

MOSFET N-CH 1500V 8A PLUS247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 876150-IXTX8N150L IXTX8N150L-ND IXTX8N150L IXTX8N150L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX8N150L Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFN7107TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
3 suppliers