Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTV110N25TS

Description
Win Source Part Number: 1346817-IXTV110N25TS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 694W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV110 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9400 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346817-IXTV110N25TS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 694W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV110 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9400 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346817-IXTV110N25TS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346817-IXTV110N25TS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346817-IXTV110N25TS
Win Source Part Number: 1346817-IXTV110N25TS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 694W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV110 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9400 pF @ 25 V

Win Source Part Number: 1346817-IXTV110N25TS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Power Dissipation (Max): 694W (Tc)
Mounting Type: Surface Mount
Package / Case: PLUS-220SMD
Supplier Device Package: PLUS-220SMD
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTV110
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9400 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTV110N25TS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTV110N25TS-ND
Single FETs, MOSFETs IXTV110N25TS-ND
N-Channel 250V 110A (Tc) 694W (Tc) Surface Mount PLUS-220SMD

N-Channel 250V 110A (Tc) 694W (Tc) Surface Mount PLUS-220SMD

Buy Now Datasheet
Singapore, Singapore
250V 110A MOSFET Transistor
278-IXTV110N25TS
250V 110A MOSFET Transistor 278-IXTV110N25TS
MOSFET N-CH 250V 110A PLUS220SMD Product overview: IXTV110N25TS from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTV110N25TS can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 110A PLUS220SMD Product overview: IXTV110N25TS from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTV110N25TS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTV110N25TS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTV110N25TS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTV110N25TS
MOSFET N-CH 250V 110A PLUS220SMD

MOSFET N-CH 250V 110A PLUS220SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346817-IXTV110N25TS IXTV110N25TS-ND 278-IXTV110N25TS IXTV110N25TS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs 250V 110A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRFR4615-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers