Zilog Single FETs, MOSFETs IXTU05N100

Description
N-Channel 1000V 750mA (Tc) 40W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
N-Channel 1000V 750mA (Tc) 40W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTU05N100-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTU05N100-ND
Single FETs, MOSFETs IXTU05N100-ND
N-Channel 1000V 750mA (Tc) 40W (Tc) Through Hole TO-251AA

N-Channel 1000V 750mA (Tc) 40W (Tc) Through Hole TO-251AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTU05N100 - 1049960-IXTU05N100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTU05N100
1049960-IXTU05N100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTU05N100 1049960-IXTU05N100
Manufacturer: IXYS Win Source Part Number: 1049960-IXTU05N100 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 750mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 7.8nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 17 Ohm @ 375mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 75

Manufacturer: IXYS
Win Source Part Number: 1049960-IXTU05N100
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 750mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 7.8nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 17 Ohm @ 375mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 75

Buy Now Datasheet
Singapore, Singapore
1000V 750MA MOSFET Transistor
278-IXTU05N100
1000V 750MA MOSFET Transistor 278-IXTU05N100
MOSFET N-CH 1000V 750MA TO251 Product overview: IXTU05N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTU05N100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 750MA TO251 Product overview: IXTU05N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 750MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 750MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTU05N100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTU05N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTU05N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTU05N100
MOSFET N-CH 1000V 750MA TO251

MOSFET N-CH 1000V 750MA TO251

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.5 Amps 1000V

MOSFET 0.5 Amps 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTU05N100-ND 1049960-IXTU05N100 278-IXTU05N100 IXTU05N100 IXTU05N100
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTU05N100 1000V 750MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; TO-251 Tube 260 pF @ 25 V
V(BR)DSS 1000 volts
Unlock Full Specs
to access all available technical data