Zilog MOSFET IXTT30N50L

Description
MOSFET 30 Amps 500V
Datasheet
Description
MOSFET 30 Amps 500V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 30 Amps 500V

MOSFET 30 Amps 500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT30N50L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT30N50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT30N50L
MOSFET N-CH 500V 30A TO268

MOSFET N-CH 500V 30A TO268

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTT30N50L IXTT30N50L
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 10200 pF @ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRFN8458TR - Rochester Electronics
Specs
Package Type DUAL PQFN 5X6 8L
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers