Zilog Single FETs, MOSFETs IXTR210P10T

Description
P-Channel 100V 195A (Tc) 595W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
P-Channel 100V 195A (Tc) 595W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTR210P10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTR210P10T-ND
Single FETs, MOSFETs IXTR210P10T-ND
P-Channel 100V 195A (Tc) 595W (Tc) Through Hole ISOPLUS247™

P-Channel 100V 195A (Tc) 595W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346681-IXTR210P10T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346681-IXTR210P10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346681-IXTR210P10T
Win Source Part Number: 1346681-IXTR210P10T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 595W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR210 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 195A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 105A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 740 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 69500 pF @ 25 V

Win Source Part Number: 1346681-IXTR210P10T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchP™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 595W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTR210
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 195A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 105A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 740 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 69500 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TrenchP Channel Power MOSFETs

MOSFET TrenchP Channel Power MOSFETs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTR210P10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTR210P10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTR210P10T
MOSFET P-CH 100V 195A ISOPLUS247

MOSFET P-CH 100V 195A ISOPLUS247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTR210P10T-ND 1346681-IXTR210P10T IXTR210P10T IXTR210P10T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3305 - 1020710-AUIRF3305 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
7 suppliers