Zilog Single FETs, MOSFETs IXTQ75N10P

Description
N-Channel 100V 75A (Tc) 360W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 100V 75A (Tc) 360W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTQ75N10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ75N10P-ND
Single FETs, MOSFETs IXTQ75N10P-ND
N-Channel 100V 75A (Tc) 360W (Tc) Through Hole TO-3P

N-Channel 100V 75A (Tc) 360W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ75N10P - 1049944-IXTQ75N10P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ75N10P
1049944-IXTQ75N10P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ75N10P 1049944-IXTQ75N10P
Manufacturer: IXYS Win Source Part Number: 1049944-IXTQ75N10P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 74nC @ 10V Max Input Capacitance: 2250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049944-IXTQ75N10P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 74nC @ 10V
Max Input Capacitance: 2250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75 Amps 100V 0.025 Rds

MOSFET 75 Amps 100V 0.025 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ75N10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ75N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ75N10P
MOSFET N-CH 100V 75A TO3P

MOSFET N-CH 100V 75A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTQ75N10P-ND 1049944-IXTQ75N10P IXTQ75N10P IXTQ75N10P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ75N10P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products