IXYS Corporation Single FETs, MOSFETs IXTQ60N10T

Description
N-Channel 100V 60A (Tc) 176W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 100V 60A (Tc) 176W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTQ60N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTQ60N10T-ND
Single FETs, MOSFETs 238-IXTQ60N10T-ND
N-Channel 100V 60A (Tc) 176W (Tc) Through Hole TO-3P

N-Channel 100V 60A (Tc) 176W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ60N10T - 876145-IXTQ60N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ60N10T
876145-IXTQ60N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ60N10T 876145-IXTQ60N10T
Manufacturer: IXYS Win Source Part Number: 876145-IXTQ60N10T Features: 100 V Package: Tube Family Name: IXTQ60 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876145-IXTQ60N10T
Features: 100 V
Package: Tube
Family Name: IXTQ60
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 30
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHTRENCHGATE-GEN1

MOSFET DISCMSFT NCHTRENCHGATE-GEN1

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ60N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ60N10T
MOSFET N-CH 100V 60A TO3P

MOSFET N-CH 100V 60A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTQ60N10T-ND 876145-IXTQ60N10T IXTQ60N10T IXTQ60N10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ60N10T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 - 1020718-AUIRF4104 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers