N-Channel 200V 94A (Tc) 360W (Tc) Through Hole TO-220
Win Source Part Number: 1346863-IXTP94N20X4
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Ultra X4
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Power Dissipation (Max): 360W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTP94
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 94A (Tc)
Rds On (Max) @ Id, Vgs: 10.6mOhm @ 47A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5050 pF @ 25 V
MOSFET 200V 94A N-CH ULTRA TO220
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTP94N20X4-ND | 1346863-IXTP94N20X4 | IXTP94N20X4 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |