Zilog Single FETs, MOSFETs IXTN400N20X4

Description
Ultra Junction X4-Class Power
Request a Quote
Description
Ultra Junction X4-Class Power
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTN400N20X4 is a 200 V, 340 A N-channel enhancement mode MOSFET with a drain-source on-resistance of 3.0 mΩ, designed for high-power switching applications such as DC load switching and energy storage systems. It is packaged in an isolated SOT-227B (miniBLOC™) case with a baseplate that provides 2500 V AC RMS isolation and measures 31.88 mm × 38.23 mm × 13.10 mm. The device is rated for a maximum junction temperature of 175 °C and has a thermal resistance from junction to case of 0.18 K/W. It meets avalanche energy and current ratings of 4 J and 200 A respectively, and is qualified under standards including RoHS and IEC 60286-3 for terminal connections. Mounting requires a torque of 1.5 Nm for the baseplate and 1.3 Nm for terminal connections.

Datasheet Summary
Powered by GS/AI

The IXTN400N20X4 is a 200 V, 340 A N-channel enhancement mode MOSFET with a drain-source on-resistance of 3.0 mΩ, designed for high-power switching applications such as DC load switching and energy storage systems. It is packaged in an isolated SOT-227B (miniBLOC™) case with a baseplate that provides 2500 V AC RMS isolation and measures 31.88 mm × 38.23 mm × 13.10 mm. The device is rated for a maximum junction temperature of 175 °C and has a thermal resistance from junction to case of 0.18 K/W. It meets avalanche energy and current ratings of 4 J and 200 A respectively, and is qualified under standards including RoHS and IEC 60286-3 for terminal connections. Mounting requires a torque of 1.5 Nm for the baseplate and 1.3 Nm for terminal connections.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTN400N20X4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTN400N20X4-ND
Single FETs, MOSFETs 238-IXTN400N20X4-ND
Ultra Junction X4-Class Power

Ultra Junction X4-Class Power

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 238-IXTN400N20X4-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers
MOSFETs - 1222910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details