Win Source Part Number: 1227303-IXTK250N10
Category: Discrete Semiconductor Products>Transistors
Series: MegaMOS™
Package: Box
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 250A (Tc)
Rds On (Max) @ Id, Vgs: 5mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 730W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXTK)
Gate Charge (Qg) (Max) @ Vgs: 430 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IXTK 250N10;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 100V 250A TO264 Product overview: IXTK250N10 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 250A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK250N10 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 250A TO264
MOSFET N-CH 100V 250A TO264
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1227303-IXTK250N10 | 278-IXTK250N10 | IXTK250N10 | IXTK250N10 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 100V 250A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| PD | 730000 milliwatts | 730000 milliwatts | 730000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3 | Box | TO-264-3, TO-264AA | TO-264-3, TO-264AA |