MOSFET N-CH 75V 240A TO264 Product overview: IXTK240N075L2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK240N075L2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1346651-IXTK240N075L
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear L2™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Power Dissipation (Max): 960W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTK240
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 120A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3mA
Gate Charge (Qg) (Max) @ Vgs: 546 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V
MOSFET N-CH 75V 240A TO264
MOSFET N-CH 75V 240A TO264
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTK240N075L2 | 1346651-IXTK240N075L2 | IXTK240N075L2 | IXTK240N075L2 |
| Product Name | 75V 240A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 960000 milliwatts | 960000 milliwatts | 960000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | SOT3 | TO-264-3, TO-264AA | TO-264-3, TO-264AA |
| Packing Method | Tube | Tube; Tube |