Zilog 500V 24A MOSFET Transistor IXTH460P2

Description
MOSFET N-CH 500V 24A TO247 Product overview: IXTH460P2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH460P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 24A TO247 Product overview: IXTH460P2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH460P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 24A MOSFET Transistor
278-IXTH460P2
500V 24A MOSFET Transistor 278-IXTH460P2
MOSFET N-CH 500V 24A TO247 Product overview: IXTH460P2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH460P2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 24A TO247 Product overview: IXTH460P2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH460P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH460P2 - 1049811-IXTH460P2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH460P2
1049811-IXTH460P2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH460P2 1049811-IXTH460P2
Manufacturer: IXYS Win Source Part Number: 1049811-IXTH460P2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 2890pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049811-IXTH460P2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2890pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PolarP2 Power MOSFET

MOSFET PolarP2 Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH460P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH460P2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH460P2
MOSFET N-CH 500V 24A TO247

MOSFET N-CH 500V 24A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTH460P2 1049811-IXTH460P2 IXTH460P2 IXTH460P2
Product Name 500V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH460P2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0140 kS
PD 480 milliwatts 480000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
40V 100A DPAK MOSFET Transistor - 278-AUIRFR8403 - ERSAELECTRONICS PTE. LTD.
Specs
PD 99000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
7 suppliers