IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA3N120TRL IXTA3N120TRL

Description
Manufacturer: IXYS Win Source Part Number: 1049735-IXTA3N120TRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049735-IXTA3N120TRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA3N120TRL - 1049735-IXTA3N120TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA3N120TRL
1049735-IXTA3N120TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA3N120TRL 1049735-IXTA3N120TRL
Manufacturer: IXYS Win Source Part Number: 1049735-IXTA3N120TRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049735-IXTA3N120TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 1200V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2KV 3A MOSFET Transistor
278-IXTA3N120TRL
1.2KV 3A MOSFET Transistor 278-IXTA3N120TRL
Trans MOSFET N-CH 1.2KV 3A 3-Pin(2+Tab) D2PAK Product overview: IXTA3N120TRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2KV, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA3N120TRL can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 1.2KV 3A 3-Pin(2+Tab) D2PAK Product overview: IXTA3N120TRL from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2KV, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA3N120TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049735-IXTA3N120TRL 278-IXTA3N120TRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA3N120TRL 1.2KV 3A MOSFET Transistor
Polarity N-Channel; N-Channel
V(BR)DSS 1200 volts 1200 volts
PD 200000 milliwatts 200000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
 - 6ED003L06F2XUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DSO28
Packing Method Tape Reel; Tape & Reel
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers