Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA200N055T2 IXTA200N055T2

Description
Manufacturer: IXYS Win Source Part Number: 777642-IXTA200N055T2 Series: TrenchT2 Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Family Name: IXTA200N055T2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 109nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 360W (Tc) Rds On (Maximum) @ Id, Vgs: 4.2 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): BUK764R0-55B,118; BUK9606-55A,118; BUK764R0-55BT; BUK964R2-55B; Introduction Date: July 27, 2018 Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777642-IXTA200N055T2 Series: TrenchT2 Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Family Name: IXTA200N055T2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 109nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 360W (Tc) Rds On (Maximum) @ Id, Vgs: 4.2 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): BUK764R0-55B,118; BUK9606-55A,118; BUK764R0-55BT; BUK964R2-55B; Introduction Date: July 27, 2018 Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA200N055T2 - 777642-IXTA200N055T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA200N055T2
777642-IXTA200N055T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA200N055T2 777642-IXTA200N055T2
Manufacturer: IXYS Win Source Part Number: 777642-IXTA200N055T2 Series: TrenchT2 Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Family Name: IXTA200N055T2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-263 (IXTA) Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 109nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 360W (Tc) Rds On (Maximum) @ Id, Vgs: 4.2 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): BUK764R0-55B,118; BUK9606-55A,118; BUK764R0-55BT; BUK964R2-55B; Introduction Date: July 27, 2018 Estimated EOL Date: 2034 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 777642-IXTA200N055T2
Series: TrenchT2
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Family Name: IXTA200N055T2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263 (IXTA)
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 109nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 360W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.2 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): BUK764R0-55B,118; BUK9606-55A,118; BUK764R0-55BT; BUK964R2-55B;
Introduction Date: July 27, 2018
Estimated EOL Date: 2034
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXTA200N055T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA200N055T2-ND
Single FETs, MOSFETs IXTA200N055T2-ND
N-Channel 55V 200A (Tc) 360W (Tc) Surface Mount TO-263AA

N-Channel 55V 200A (Tc) 360W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA200N055T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA200N055T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA200N055T2
MOSFET N-CH 55V 200A TO263

MOSFET N-CH 55V 200A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 777642-IXTA200N055T2 IXTA200N055T2-ND IXTA200N055T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA200N055T2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 360000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
FET, MOSFET Arrays - AUIRF7319QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers