Zilog Single FETs, MOSFETs IXTA02N250HV

Description
N-Channel 2500V 200mA (Tc) 83W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 2500V 200mA (Tc) 83W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA02N250HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA02N250HV-ND
Single FETs, MOSFETs 238-IXTA02N250HV-ND
N-Channel 2500V 200mA (Tc) 83W (Tc) Surface Mount TO-263AA

N-Channel 2500V 200mA (Tc) 83W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 981911-IXTA02N250HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
981911-IXTA02N250HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 981911-IXTA02N250HV
Win Source Part Number: 981911-IXTA02N250HV Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2500 V Current - Continuous Drain (Id) @ 25°C: 200mA (Tc) Rds On (Max) @ Id, Vgs: 450Ohm @ 50mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 7.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 116 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: -IXTA02N250HV Base Product Number: IXTA02 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 981911-IXTA02N250HV
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 2500 V
Current - Continuous Drain (Id) @ 25°C: 200mA (Tc)
Rds On (Max) @ Id, Vgs: 450Ohm @ 50mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Gate Charge (Qg) (Max) @ Vgs: 7.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 116 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: -IXTA02N250HV
Base Product Number: IXTA02
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SMD N-CHANNEL POWER MOSFET

MOSFET SMD N-CHANNEL POWER MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA02N250HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA02N250HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA02N250HV
MOSFET N-CH 2500V 200MA TO263AB

MOSFET N-CH 2500V 200MA TO263AB

Supplier's Site
Single FETs, MOSFETs - IXTA02N250HV - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTA02N250HV
Single FETs, MOSFETs IXTA02N250HV
MOSFET N-CH 2500V 200MA TO263AB

MOSFET N-CH 2500V 200MA TO263AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTA02N250HV-ND 981911-IXTA02N250HV IXTA02N250HV IXTA02N250HV IXTA02N250HV
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data