Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKH47N60C IXKH47N60C

Description
Manufacturer: IXYS Win Source Part Number: 1191218-IXKH47N60C Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET FET Feature: Super Junction Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Family Name: IXKH 47N60C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXKH) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 2mA Gate Charge (Qg) (Maximum) @ Vgs: 650nC @ 10V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): R6047ENZ1; R6047ENZ1C9; R6047KNZ4C13; Introduction Date: October 11, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191218-IXKH47N60C Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET FET Feature: Super Junction Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Family Name: IXKH 47N60C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXKH) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 2mA Gate Charge (Qg) (Maximum) @ Vgs: 650nC @ 10V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): R6047ENZ1; R6047ENZ1C9; R6047KNZ4C13; Introduction Date: October 11, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKH47N60C - 1191218-IXKH47N60C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKH47N60C
1191218-IXKH47N60C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKH47N60C 1191218-IXKH47N60C
Manufacturer: IXYS Win Source Part Number: 1191218-IXKH47N60C Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET FET Feature: Super Junction Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Family Name: IXKH 47N60C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXKH) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 2mA Gate Charge (Qg) (Maximum) @ Vgs: 650nC @ 10V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): R6047ENZ1; R6047ENZ1C9; R6047KNZ4C13; Introduction Date: October 11, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191218-IXKH47N60C
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
FET Feature: Super Junction
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Family Name: IXKH 47N60C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXKH)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 2mA
Gate Charge (Qg) (Maximum) @ Vgs: 650nC @ 10V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): R6047ENZ1; R6047ENZ1C9; R6047KNZ4C13;
Introduction Date: October 11, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 47 Amps 600V 70 Rds

MOSFET 47 Amps 600V 70 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKH47N60C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKH47N60C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKH47N60C
MOSFET N-CH 600V 47A TO247AD

MOSFET N-CH 600V 47A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1191218-IXKH47N60C IXKH47N60C IXKH47N60C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKH47N60C MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QG 650 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH11N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1 ohms
IDSS 11000 milliamps
View Details
N-Channel Power MOSFET - BSC026N04LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0026 ohms
View Details
4 suppliers