Littelfuse, Inc. Single IGBTs IXGT30N120B3D1

Description
IGBT PT 1200V 300W Surface Mount TO-268AA
Request a Quote Datasheet
Description
IGBT PT 1200V 300W Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGT30N120B3D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGT30N120B3D1-ND
Single IGBTs IXGT30N120B3D1-ND
IGBT PT 1200V 300W Surface Mount TO-268AA

IGBT PT 1200V 300W Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1226836-IXGT30N120B3D1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1226836-IXGT30N120B3D1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1226836-IXGT30N120B3D1
Win Source Part Number: 1226836-IXGT30N120B3 D1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: GenX3™ Package: Tube Standard Package: 30 Mounting: SMD (SMT) Power - Max: 300 W Reverse Recovery Time (trr): 100 ns IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 30A Switching Energy: 3.47mJ (on), 2.16mJ (off) Input Type: Standard Gate Charge: 87 nC Td (on/off) @ 25°C: 16ns/127ns Test Condition: 960V, 30A, 5Ohm, 15V Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268AA Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGT30

Win Source Part Number: 1226836-IXGT30N120B3D1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: GenX3™
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Power - Max: 300 W
Reverse Recovery Time (trr): 100 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 30A
Switching Energy: 3.47mJ (on), 2.16mJ (off)
Input Type: Standard
Gate Charge: 87 nC
Td (on/off) @ 25°C: 16ns/127ns
Test Condition: 960V, 30A, 5Ohm, 15V
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGT30

Buy Now Datasheet
Single IGBTs - IXGT30N120B3D1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXGT30N120B3D1
Single IGBTs IXGT30N120B3D1
IGBT 1200V 300W TO268

IGBT 1200V 300W TO268

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGT30N120B3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGT30N120B3D1
Discrete Semiconductor Products - Transistors - IGBTs IXGT30N120B3D1
IGBT 1200V 300W TO268

IGBT 1200V 300W TO268

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGT30N120B3D1-ND 1226836-IXGT30N120B3D1 IXGT30N120B3D1 IXGT30N120B3D1
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW50N60VD - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details
TRANSISTORS - Transistors (BJT) - Single - FGH40T65SH - 871757-FGH40T65SH - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Power IGBT Transistor - 50MT060WH - Richardson RFPD
Infineon Technologies AG
Specs
Package Type Module
View Details