Win Source Part Number: 1023298-IXGR40N60C2
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFAST™
Package: Tube
Standard Package: 30
Power - Max: 170 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 56 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 30A
Switching Energy: 200µJ (off)
Input Type: Standard
Gate Charge: 95 nC
Td (on/off) @ 25°C: 18ns/90ns
Test Condition: 400V, 30A, 3Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGR40
Product Status: Obsolete
IGBT 600V 56A 170W ISOPLUS247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1023298-IXGR40N60C2 | IXGR40N60C2 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |