Littelfuse, Inc. Single IGBTs IXGP20N120A3

Description
IGBT PT 1200V 40A 180W Through Hole TO-220-3
Request a Quote Datasheet
Description
IGBT PT 1200V 40A 180W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGP20N120A3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGP20N120A3-ND
Single IGBTs IXGP20N120A3-ND
IGBT PT 1200V 40A 180W Through Hole TO-220-3

IGBT PT 1200V 40A 180W Through Hole TO-220-3

Buy Now Datasheet
IGBTs - Single - IXGP20N120A3 - 876109-IXGP20N120A3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGP20N120A3
876109-IXGP20N120A3
IGBTs - Single - IXGP20N120A3 876109-IXGP20N120A3
Manufacturer: IXYS Win Source Part Number: 876109-IXGP20N120A3 Series: GenX3™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT PT Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXGP20 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876109-IXGP20N120A3
Series: GenX3™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT PT Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXGP20
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGP20N120A3
IGBT Transistors IXGP20N120A3
IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 1200V 20A

IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 1200V 20A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGP20N120A3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGP20N120A3
Discrete Semiconductor Products - Transistors - IGBTs IXGP20N120A3
IGBT 1200V 40A 180W TO220

IGBT 1200V 40A 180W TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGP20N120A3-ND 876109-IXGP20N120A3 IXGP20N120A3 IXGP20N120A3
Product Name Single IGBTs IGBTs - Single - IXGP20N120A3 IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data