IGBT 600V 75A 540W TO247 Product overview: IXGH72N60B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 540W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 540W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH72N60B3 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049650-IXGH72N60B3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 230nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 540W
Pulsed Collector Current: 400A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 60A
Total Switching Energy(Ets): 1.38mJ (on), 1.05mJ (off)
Turn-on and Turn-off delay time: 31ns/150ns
Testing Conditions: 480V, 50A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
IGBT PT 600V 75A 540W Through Hole TO-247AD
IGBT Transistors 72 Amps 600V 1.7 Rds
IGBT 600V 75A 540W TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IXGH72N60B3 | 1049650-IXGH72N60B3 | IXGH72N60B3-ND | IXGH72N60B3 | IXGH72N60B3 |
| Product Name | 600V 75A 540W IGBT Transistor | IGBTs - Single - IXGH72N60B3 | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-247; SOT3; TO-247AD (IXGH) | TO-247; TO-247-3 | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube |