Littelfuse, Inc. Single IGBTs IXGH60N30C3

Description
IGBT 300V 75A 300W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT 300V 75A 300W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGH60N30C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH60N30C3-ND
Single IGBTs IXGH60N30C3-ND
IGBT 300V 75A 300W Through Hole TO-247AD

IGBT 300V 75A 300W Through Hole TO-247AD

Buy Now Datasheet
IGBTs - Single - IXGH60N30C3 - 1049645-IXGH60N30C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH60N30C3
1049645-IXGH60N30C3
IGBTs - Single - IXGH60N30C3 1049645-IXGH60N30C3
Manufacturer: IXYS Win Source Part Number: 1049645-IXGH60N30C3 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 101nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 300W Pulsed Collector Current: 420A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 60A Total Switching Energy(Ets): 150μJ (on), 300μJ (off) Turn-on and Turn-off delay time: 23ns/108ns Testing Conditions: 200V, 30A, 5 Ohm, 15V Alternative Parts (Cross-Reference): FGH50N3; IXGH120N30C3; IXGH120N30B3; IXGH60N30C3; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049645-IXGH60N30C3
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 101nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 420A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 60A
Total Switching Energy(Ets): 150μJ (on), 300μJ (off)
Turn-on and Turn-off delay time: 23ns/108ns
Testing Conditions: 200V, 30A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): FGH50N3; IXGH120N30C3; IXGH120N30B3; IXGH60N30C3;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
300V 75A 300W IGBT Transistor
279-IXGH60N30C3
300V 75A 300W IGBT Transistor 279-IXGH60N30C3
IGBT 300V 75A 300W TO247AD Product overview: IXGH60N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N30C3 can be used for catalog matching and distributor lookup.

IGBT 300V 75A 300W TO247AD Product overview: IXGH60N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N30C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH60N30C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH60N30C3
Discrete Semiconductor Products - Transistors - IGBTs IXGH60N30C3
IGBT 300V 75A 300W TO247AD

IGBT 300V 75A 300W TO247AD

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGH60N30C3
IGBT Transistors IXGH60N30C3
IGBT Transistors 60 Amps 300V

IGBT Transistors 60 Amps 300V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH60N30C3-ND 1049645-IXGH60N30C3 279-IXGH60N30C3 IXGH60N30C3 IXGH60N30C3
Product Name Single IGBTs IGBTs - Single - IXGH60N30C3 300V 75A 300W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data