IGBT PT 1200V 75A 380W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049621-IXGH40N120B2
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 100ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 138nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 380W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 3.5V @ 15V, 40A
Total Switching Energy(Ets): 4.5mJ (on), 3mJ (off)
Turn-on and Turn-off delay time: 21ns/290ns
Testing Conditions: 960V, 40A, 2 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IGBT 1200V 75A 380W TO247
IGBT Transistors IGBT, Diode 1200V, 75A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH40N120B2D1-ND | 1049621-IXGH40N120B2D1 | IXGH40N120B2D1 | IXGH40N120B2D1 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH40N120B2D1 | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |