Manufacturer: IXYS
Win Source Part Number: 1191183-IXGH32N170
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 350W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 200A
Switching Energy: 11mJ (off)
Input Type: Standard
Gate Charge: 155nC
Td (on/off) @ 25°C: 45ns/270ns
Test Condition: 1020V, 32A, 2.7 Ohm, 15V
Family Name: IXGH 32N170
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Vce(on) (Maximum) @ Vge, Ic: 3.3V @ 15V, 32A
Introduction Date: January 15, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IGBT NPT 1700V 75A 350W Through Hole TO-247AD
IGBT 1700V 75A 350W TO247AD
IGBT Transistors 72 Amps 1700 V 3.3 V Rds
IGBT 1700V 75A 350W TO247AD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191183-IXGH32N170 | IXGH32N170-ND | IXGH32N170 | IXGH32N170 | IXGH32N170 |
| Product Name | IGBTs - Single - IXGH32N170 | Single IGBTs | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1700 volts |