IGBT NPT 1700V 50A 250W Through Hole TO-247AD
Win Source Part Number: 1378708-IXGH24N170
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Base Product Number: IXGH24
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 1360V, 50A, 5Ohm, 15V
Current - Collector (Ic) (Max): 50 A
Voltage - Collector Emitter Breakdown (Max): 1700 V
Power - Max: 250 W
Input Type: Standard
IGBT Type: NPT
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 3.3V @ 15V, 24A
Switching Energy: 8mJ (off)
Gate Charge: 106 nC
Td (on/off) @ 25°C: 42ns/200ns
IGBT Transistors 50 Amps 1700V 3.3 V Rds
IGBT 1700V 50A 250W TO247AD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH24N170-ND | 1378708-IXGH24N170 | IXGH24N170 | IXGH24N170 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |