IGBT PT 1200V 40A 180W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049569-IXGH20N120A3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 50nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 180W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 2.85mJ (on), 6.47mJ (off)
Turn-on and Turn-off delay time: 16ns/290ns
Testing Conditions: 960V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Alternative Energy, Industrial
IGBT 1200V 40A 180W TO247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH20N120A3-ND | 1049569-IXGH20N120A3 | IXGH20N120A3 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH20N120A3 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |