IGBT 300V 75A 460W TO247 Product overview: IXGH100N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A, 460W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 75A, 460W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH100N30C3 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049552-IXGH100N30C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 162nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 460W
Pulsed Collector Current: 500A
Collector-emitter saturation voltage(Max): 1.85V @ 15V, 100A
Total Switching Energy(Ets): 230μJ (on), 520μJ (off)
Turn-on and Turn-off delay time: 23ns/105ns
Testing Conditions: 200V, 50A, 2 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
IGBT PT 300V 75A 460W Through Hole TO-247AD
IGBT Transistors 100 Amps 300V
IGBT 300V 75A 460W TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IXGH100N30C3 | 1049552-IXGH100N30C3 | IXGH100N30C3-ND | IXGH100N30C3 | IXGH100N30C3 |
| Product Name | 300V 75A 460W IGBT Transistor | IGBTs - Single - IXGH100N30C3 | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-247; SOT3; TO-247AD (IXGH) | TO-247; TO-247-3 | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube |