Manufacturer: IXYS
Win Source Part Number: 753849-IXGF32N170
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: NPT
Current - Collector Pulsed (Icm): 200A
Switching Energy: 10.6mJ (off)
Input Type: Standard
Gate Charge: 146nC
Test Condition: 1020V, 32A, 2.7Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOPLUS i4-PAC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: i4-Pac-5 (3 Leads)
Current - Collector (Ic) (Maximum): 44A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: IXG*32N170
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 200W
Vce(on) (Maximum) at Vge, Ic: 3.5V at 15V, 32A
Td (on/off) at 25°C: 45ns/270ns
IGBT NPT 1700V 44A 200W Through Hole ISOPLUS i4-PAC™
IGBT 1700V 44A 200W I4PAC
IGBT Transistors 26 Amps 1700V 3.5 V Rds
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 753849-IXGF32N170 | IXGF32N170-ND | IXGF32N170 | IXGF32N170 |
| Product Name | IGBTs - Single - IXGF32N170 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 1700 volts |