Littelfuse, Inc. Single FETs, MOSFETs IXFX98N50P3

Description
N-Channel 500V 98A (Tc) 1300W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 500V 98A (Tc) 1300W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFX98N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFX98N50P3-ND
Single FETs, MOSFETs 238-IXFX98N50P3-ND
N-Channel 500V 98A (Tc) 1300W (Tc) Through Hole PLUS247™-3

N-Channel 500V 98A (Tc) 1300W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 98A 0.05Ohm PolarP3 Power MOSFET

MOSFET 500V 98A 0.05Ohm PolarP3 Power MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX98N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX98N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX98N50P3
MOSFET N-CH 500V 98A PLUS247-3

MOSFET N-CH 500V 98A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFX98N50P3-ND IXFX98N50P3 IXFX98N50P3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRFSL4115-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers