Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX50N50

Description
MOSFET N-CH 500V 50A PLUS247-3
Datasheet
Description
MOSFET N-CH 500V 50A PLUS247-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX50N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX50N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX50N50
MOSFET N-CH 500V 50A PLUS247-3

MOSFET N-CH 500V 50A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 50 Amps 500V 0.1 Rds

MOSFET 50 Amps 500V 0.1 Rds

Buy Now Datasheet
Single FETs, MOSFETs - IXFX50N50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFX50N50
Single FETs, MOSFETs IXFX50N50
MOSFET N-CH 500V 50A PLUS247-3

MOSFET N-CH 500V 50A PLUS247-3

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX50N50 IXFX50N50 IXFX50N50
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Package Type TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
Packing Method Tube; Tube
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details