Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX180N085

Description
MOSFET N-CH 85V 180A PLUS247-3
Datasheet
Description
MOSFET N-CH 85V 180A PLUS247-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX180N085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX180N085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX180N085
MOSFET N-CH 85V 180A PLUS247-3

MOSFET N-CH 85V 180A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 180 Amps 85V 0.007 Rds

MOSFET 180 Amps 85V 0.007 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX180N085 IXFX180N085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3 Variant
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 75A MOSFET Transistor - 278-AUIRF1405 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
5 suppliers