Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT70N15

Description
MOSFET N-CH 150V 70A TO268
Datasheet
Description
MOSFET N-CH 150V 70A TO268
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT70N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT70N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT70N15
MOSFET N-CH 150V 70A TO268

MOSFET N-CH 150V 70A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 70 Amps 150V 0.028 Rds

MOSFET 70 Amps 150V 0.028 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFT70N15 IXFT70N15
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
 - AUIRFP4110 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO247
Packing Method Tube; Tube
View Details
9 suppliers
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details