Zilog Single FETs, MOSFETs IXFT26N100XHV

Description
N-Channel 1000V 26A (Ta) 860mW (Ta) Surface Mount TO-268HV (IXFT)
Request a Quote Datasheet
Description
N-Channel 1000V 26A (Ta) 860mW (Ta) Surface Mount TO-268HV (IXFT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFT26N100XHV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFT26N100XHV-ND
Single FETs, MOSFETs IXFT26N100XHV-ND
N-Channel 1000V 26A (Ta) 860mW (Ta) Surface Mount TO-268HV (IXFT)

N-Channel 1000V 26A (Ta) 860mW (Ta) Surface Mount TO-268HV (IXFT)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFT26N100XHV - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFT26N100XHV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFT26N100XHV
MOSFET N-CH 1000V 26A TO268HV

MOSFET N-CH 1000V 26A TO268HV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1000V 26A TO-268HV Power MOSFET

MOSFET 1000V 26A TO-268HV Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFT26N100XHV-ND IXFT26N100XHV IXFT26N100XHV
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers