Littelfuse, Inc. Single FETs, MOSFETs IXFR80N60P3

Description
N-Channel 600V 48A (Tc) 540W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
N-Channel 600V 48A (Tc) 540W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFR80N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR80N60P3-ND
Single FETs, MOSFETs IXFR80N60P3-ND
N-Channel 600V 48A (Tc) 540W (Tc) Through Hole ISOPLUS247™

N-Channel 600V 48A (Tc) 540W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR80N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR80N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR80N60P3
MOSFET N-CH 600V 48A ISOPLUS247

MOSFET N-CH 600V 48A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Polar3 HiPerFET Power MOSFET

MOSFET Polar3 HiPerFET Power MOSFET

Buy Now
Single FETs, MOSFETs - IXFR80N60P3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFR80N60P3
Single FETs, MOSFETs IXFR80N60P3
MOSFET N-CH 600V 48A ISOPLUS247

MOSFET N-CH 600V 48A ISOPLUS247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR80N60P3-ND IXFR80N60P3 IXFR80N60P3 IXFR80N60P3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single IGBTs - 448-AIKW30N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers