Littelfuse, Inc. Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs IXFR64N50Q3

Description
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs Manufacturer: IXYS Series: HiPerFET™, Q3 Class Package: Tube Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Supplier Device Package: ISOPLUS247™ Package / Case: TO-247-3 Vgs (Max): ±30V
Request a Quote Datasheet
Description
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs Manufacturer: IXYS Series: HiPerFET™, Q3 Class Package: Tube Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Supplier Device Package: ISOPLUS247™ Package / Case: TO-247-3 Vgs (Max): ±30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs Manufacturer: IXYS Series: HiPerFET™, Q3 Class Package: Tube Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Supplier Device Package: ISOPLUS247™ Package / Case: TO-247-3 Vgs (Max): ±30V

Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: IXYS
Series: HiPerFET™, Q3 Class
Package: Tube
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: ISOPLUS247™
Package / Case: TO-247-3
Vgs (Max): ±30V

Buy Now Datasheet
Single FETs, MOSFETs - IXFR64N50Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFR64N50Q3-ND
Single FETs, MOSFETs IXFR64N50Q3-ND
N-Channel 500V 45A (Tc) 500W (Tc) Through Hole ISOPLUS247™

N-Channel 500V 45A (Tc) 500W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFR64N50Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFR64N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFR64N50Q3
MOSFET N-CH 500V 45A ISOPLUS247

MOSFET N-CH 500V 45A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/45A

MOSFET Q3Class HiPerFET Pwr MOSFET 500V/45A

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR64N50Q3-ND IXFR64N50Q3 IXFR64N50Q3
Product Name Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
FET, MOSFET Arrays - 2N7002DWH6327XTSA1TR-ND - DigiKey
Specs
Package Type 6-VSSOP, SC-88, SOT-363
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details