Zilog Single FETs, MOSFETs IXFN39N90

Description
N-Channel 900V 39A (Tc) 694W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 900V 39A (Tc) 694W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN39N90-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN39N90-ND
Single FETs, MOSFETs IXFN39N90-ND
N-Channel 900V 39A (Tc) 694W (Tc) Chassis Mount SOT-227B

N-Channel 900V 39A (Tc) 694W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324561-IXFN39N90 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324561-IXFN39N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324561-IXFN39N90
Manufacturer: IXYS Win Source Part Number: 1324561-IXFN39N90 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 39A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 694W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 390 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1324561-IXFN39N90
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 39A (Tc)
Rds On (Max) @ Id, Vgs: 220mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 694W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 390 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
900V 39A MOSFET Transistor
278-IXFN39N90
900V 39A MOSFET Transistor 278-IXFN39N90
MOSFET N-CH 900V 39A SOT-227B Product overview: IXFN39N90 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN39N90 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 39A SOT-227B Product overview: IXFN39N90 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN39N90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 39 Amps 900V 0.2 Rds

MOSFET 39 Amps 900V 0.2 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN39N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN39N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN39N90
MOSFET N-CH 900V 39A SOT-227B

MOSFET N-CH 900V 39A SOT-227B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFN39N90-ND 1324561-IXFN39N90 278-IXFN39N90 IXFN39N90 IXFN39N90
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 900V 39A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers