IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFL70N60Q2

Description
MOSFET N-CH 600V 37A ISOPLUS264
Datasheet
Description
MOSFET N-CH 600V 37A ISOPLUS264
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFL70N60Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFL70N60Q2
MOSFET N-CH 600V 37A ISOPLUS264

MOSFET N-CH 600V 37A ISOPLUS264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 70 Amps 600V

MOSFET 70 Amps 600V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFL70N60Q2 IXFL70N60Q2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details